EN
  • EN
  • DE

AP6679BGH-HF

Part No AP6679BGH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Low On-resistance, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145920-AP6679BGH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP6679BGH-HF CAD Model

Description

The Advanced Power Electronics Corp. AP6679BGH-HF is a power MOSFET designed for switching applications. It balances low on-resistance with gate charge to provide efficient and fast switching. The -HF suffix indicates that the device is Halogen-Free.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits in power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for power regulation and step-down/step-up applications.
  • Power Management in Portable Devices: Found in laptops, tablets, and smartphones for efficient power distribution.
  • Motor Control: Utilized in low-voltage motor control applications.
  • LED Lighting: Used in LED drivers and power supplies for efficient LED lighting solutions.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Fast Switching Speed: Enables high-frequency operation.
  • Avalanche Rated: Designed to withstand avalanche conditions.
  • Halogen-Free: Complies with environmental standards, making it suitable for environmentally conscious designs.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching: Enables efficient operation at higher frequencies.
  • Reliable Performance: Avalanche rating provides robustness.
  • Environmentally Friendly: Halogen-free construction meets environmental requirements.

Additional Details

The AP6679BGH-HF is typically available in a surface-mount package such as a PDFN or similar. Important parameters to consider include drain-source voltage (VDS), drain current (ID), and power dissipation (PD). Always consult the Advanced Power Electronics Corp. datasheet for precise electrical specifications, thermal characteristics, and application guidelines to ensure proper and safe operation of the AP6679BGH-HF in your specific circuit design.

You May Also Be Interested in

Genesys
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Rohm Semiconductor
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $89.5105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess