EN
  • EN
  • DE

AP75T10BGP-HF

Part No AP75T10BGP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145976-AP75T10BGP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP75T10BGP-HF CAD Model

Description

The AP75T10BGP-HF is a 75A, 100V N-channel power MOSFET from Advanced Power Electronics Corp (APEC). This device is designed for high-efficiency power switching applications. Its robust design and low on-resistance contribute to minimal power loss and efficient operation.

Applications:

  • Synchronous Rectification
  • DC-DC Converters
  • AC-DC Power Supplies
  • Motor Control Applications
  • Hard Switching and High Frequency Circuits

Features:

  • Low On-Resistance: Reduces conduction losses and improves efficiency.
  • High Avalanche Energy: Provides robust performance and reliability.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Lead-Free and RoHS Compliant: Environmentally friendly.
  • Trench MOSFET Technology: Offers superior performance and efficiency.

Benefits:

  • Increased System Efficiency: The low on-resistance minimizes power dissipation, leading to higher overall system efficiency.
  • Improved Thermal Performance: The efficient design reduces heat generation, improving thermal management and extending component lifespan.
  • Enhanced Reliability: The high avalanche energy and robust design ensure reliable operation in demanding environments.
  • Reduced System Size: High-frequency switching capability allows for smaller and lighter power supply designs.
  • Environmentally Responsible: Lead-free and RoHS compliant, contributing to a greener environment.

Additional Details:

The AP75T10BGP-HF utilizes advanced trench MOSFET technology to achieve low on-resistance and gate charge. It is designed to handle high current levels and offers excellent thermal performance. The device is typically supplied in a TO-220 package, facilitating easy mounting and heat sinking.

Technical Specifications:

  • Voltage Rating: 100V
  • Continuous Drain Current: 75A
  • On-Resistance (RDS(on)): Typically 9.5 mΩ at VGS = 10V
  • Gate Charge (Qg): Typically 42 nC
  • Operating Temperature Range: -55°C to +175°C
  • Package Type: TO-220

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess