EN
  • EN
  • DE

AP86T03GH-HF

Part No AP86T03GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145994-AP86T03GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP86T03GH-HF CAD Model

Description

The AP86T03GH-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. designed for a variety of power management applications. The -HF suffix indicates that the part is Halogen-Free. This MOSFET is particularly suitable for high-efficiency switching applications, such as DC-DC converters, load switching, and synchronous rectification, due to its low on-resistance and fast switching characteristics.

Applications:

  • DC-DC Converters: Used in DC-DC converters to efficiently regulate voltage levels.
  • Load Switching: Ideal for controlling power to various loads in electronic systems.
  • Synchronous Rectification: Employed in power supplies to improve efficiency by replacing diodes with MOSFETs.
  • Power Management in Portable Devices: Used in smartphones, tablets, and laptops for efficient power distribution.

Features:

  • N-Channel Enhancement Mode: Provides simple gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall performance.
  • Low Gate Charge (Qg): Enables faster switching and reduces gate drive requirements.
  • Halogen-Free: Compliant with environmental regulations, ensuring the part is free of hazardous halogen substances.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Compact Design: Allows for smaller and more compact power supply designs.
  • Improved Thermal Performance: Reduced power losses lead to lower operating temperatures.
  • Environmentally Friendly: Halogen-free construction complies with environmental standards.
  • Simplified Circuit Design: N-channel configuration simplifies gate drive requirements.

Additional Details:

The AP86T03GH-HF typically comes in a surface-mount package, such as a TO-252 or similar. It is designed to operate within specific voltage and current ranges, as detailed in the manufacturer's datasheet. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The device is also characterized by its thermal resistance, which is crucial for heat management in power applications.

For detailed technical specifications, including RDS(on) values at various gate-source voltages, switching times, and thermal characteristics, refer to the official datasheet provided by Advanced Power Electronics Corp. This MOSFET offers a compelling solution for applications requiring efficient, reliable, and environmentally conscious power management.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess