EN
  • EN
  • DE

AP90T10GP-HF

Part No AP90T10GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146005-AP90T10GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP90T10GP-HF CAD Model

Description

The AP90T10GP-HF is a 100V, 90A N-channel MOSFET from Advanced Power Electronics Corp. (APEC). It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance, which minimizes power losses and improves overall system efficiency. The device is lead-free and RoHS compliant, making it suitable for environmentally conscious applications.

Applications

  • Synchronous rectification
  • DC-DC converters
  • Power inverters
  • Motor control
  • Load switching
  • Power management in battery-powered systems

Features

  • Low on-resistance (RDS(on))
  • High current capability
  • Low gate charge (Qg)
  • Fast switching speed
  • Avalanche rated
  • Lead-free and RoHS compliant
  • T0-220 package

Benefits

  • Improved energy efficiency due to low on-resistance.
  • Reduced power losses and heat generation.
  • Enhanced system reliability and performance.
  • Simplified thermal management.
  • Suitable for high-frequency switching applications.
  • Environmentally friendly due to lead-free construction.

Additional Details

The AP90T10GP-HF boasts a low on-resistance (RDS(on)) of typically 9.5 mΩ at a gate-source voltage (VGS) of 10V. This minimizes conduction losses and contributes to higher efficiency. The device can handle a continuous drain current (ID) of up to 90A, making it suitable for demanding applications. Its low gate charge (Qg) reduces switching losses, allowing for faster switching speeds. The MOSFET is avalanche rated, meaning it can withstand transient voltage spikes without damage. It comes in a standard TO-220 package, which is easy to mount and provides good thermal performance. The AP90T10GP-HF is commonly used in synchronous rectification circuits to improve the efficiency of DC-DC converters. It can also be used in motor control applications to drive high-power motors efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Samsung
Need more? Email Us
Mini-Circuits
RF Transformer
Lowest to $5.7750
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess