EN
  • EN
  • DE

AP9410GM-HF

Part No AP9410GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146028-AP9410GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9410GM-HF CAD Model

Description

The AP9410GM-HF is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is engineered for high-efficiency switching applications and features a low on-resistance (RDS(on)) to minimize conduction losses. The '-HF' designation indicates that it is a halogen-free product, adhering to environmental compliance standards.

Applications:

  • DC-DC Converters: Used in a wide range of DC-DC converter circuits for voltage regulation.
  • Load Switching: Provides efficient and reliable control of power to various loads.
  • Power Management in Portable Devices: Optimized for power management in devices like laptops and mobile phones.
  • Battery Management Systems (BMS): Used in battery charging and discharging circuits for efficient power control.
  • LED Lighting: Drives and controls LED lighting systems, ensuring efficient and stable operation.
  • Synchronous Rectification: Improves the efficiency of switching power supplies.

Features:

  • N-Channel MOSFET: Offers high current and voltage handling capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and improves performance in high-frequency applications.
  • Low Gate Charge (Qg): Minimizes gate drive power requirements.
  • Halogen-Free: Complies with environmental standards, reducing environmental impact.
  • Surface Mount Package: Typically available in a surface mount package like SO-8 or similar for ease of PCB assembly.

Benefits:

  • High Efficiency: Minimizes power dissipation, leading to cooler operation and extended battery life.
  • Reliable Performance: Designed for stable and consistent operation in demanding environments.
  • Simplified Design: Easy to integrate into a variety of circuit designs.
  • Environmentally Friendly: Halogen-free construction contributes to a more sustainable environment.
  • Reduced Heat Generation: Low on-resistance minimizes heat, enhancing system reliability.
  • Compact Footprint: Small package size allows for dense circuit board layouts.

Additional Details:

The key specifications for the AP9410GM-HF include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Thermal resistance parameters, such as junction-to-ambient and junction-to-case, are crucial for thermal management design. Refer to the APEC datasheet for the AP9410GM-HF to obtain precise electrical characteristics, thermal performance data, and package dimensions. Datasheet information is essential for ensuring correct and safe operation within the specified limits.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,185+ $0.1952 $231.3120
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess