EN
  • EN
  • DE

AP9412CGM-HF

Part No AP9412CGM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Ultra_Low On-resistance, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146034-AP9412CGM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9412CGM-HF CAD Model

Description

The AP9412CGM-HF is an N-Channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is engineered for applications requiring efficient power switching, such as DC-DC conversion and load management. It features a low on-resistance and gate charge, contributing to high efficiency and reduced switching losses.

Applications:

  • DC-DC Converters: Utilized in voltage regulation circuits.
  • Load Switching: Used to control power to different loads in a system.
  • Power Management: Employed in battery chargers and power adapters.
  • Backlighting: Powers LEDs in backlight applications.

Features:

  • N-Channel MOSFET: Designed for use in N-channel circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Surface Mount Package: Suitable for automated assembly.
  • Halogen-Free: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Extended Battery Life: Optimizes battery performance in portable devices.
  • Compact Design: Facilitates smaller and lighter electronic devices.
  • Environmentally Friendly: Halogen-free construction.

Additional Details:

The AP9412CGM-HF is typically available in a surface mount package like a SOP-8 or similar. It is important to consult the datasheet for specific electrical parameters, including gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Proper gate driving and thermal management are essential for optimal performance and preventing device failure. The 'HF' suffix indicates that the part is Halogen-Free. Careful soldering and assembly are crucial to prevent damage.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess