EN
  • EN
  • DE

AP9430GYT-HF

Part No AP9430GYT-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, Small Size & Lower Profile
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146042-AP9430GYT-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9430GYT-HF CAD Model

Description

The AP9430GYT-HF is a P-Channel enhancement mode power MOSFET produced by Advanced Power Electronics Corp. (APEC). It is optimized for high-efficiency power switching applications and characterized by its low on-resistance (RDS(on)), enabling minimal conduction losses. The '-HF' suffix indicates adherence to halogen-free standards, making it suitable for environmentally conscious designs.

Applications:

  • DC-DC Converters: Employed in various DC-DC converter topologies for voltage regulation.
  • Load Switching: Provides efficient and reliable power control to various loads.
  • Power Management in Portable Devices: Ideal for managing power in devices such as laptops, tablets, and smartphones.
  • Battery Management Systems (BMS): Integral to battery charging and discharging circuits for efficient power management.
  • LED Lighting: Drives and controls LED lighting systems, ensuring consistent and efficient performance.
  • Reverse Polarity Protection: Used to prevent damage from incorrect polarity connections.

Features:

  • P-Channel MOSFET: Simplifies drive circuitry in certain applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances performance in high-frequency applications.
  • Low Gate Charge (Qg): Reduces the required gate drive power.
  • Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Typically available in a surface mount package like SO-8 or similar, facilitating automated assembly processes.

Benefits:

  • High Efficiency: Minimizes power dissipation, resulting in cooler operation and extended battery life.
  • Reliable Performance: Designed for consistent and stable operation in demanding conditions.
  • Simplified Design: Easy to integrate into a wide range of circuit designs.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.
  • Reduced Heat Generation: Low on-resistance minimizes heat production, improving system reliability.
  • Lower Component Count: P-Channel configuration can reduce component count in some designs.

Additional Details:

Key specifications for the AP9430GYT-HF include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). Thermal resistance from junction to ambient and junction to case are critical for proper thermal management. Consult the official APEC datasheet for the AP9430GYT-HF to obtain precise electrical characteristics, thermal performance data, and package dimensions. Always refer to the datasheet for design and verification to ensure operation within specified limits.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,608 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess