EN
  • EN
  • DE

AP9475GM-HF

Part No AP9475GM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146070-AP9475GM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9475GM-HF CAD Model

Description

The AP9475GM-HF is an N-channel enhancement mode MOSFET from Advanced Power Electronics Corp., designed for high-efficiency power switching applications. It features low on-resistance and is suitable for a variety of power management and control systems.

Applications:

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in DC-DC converters.
  • Power Management: Employed in power management systems for efficient switching and voltage regulation.
  • Motor Control: Integrated into motor control circuits for precise control and efficient power delivery.
  • LED Lighting: Utilized in LED lighting systems for efficient power switching and dimming control.
  • Battery Management Systems (BMS): Incorporated into BMS for efficient charging and discharging control.

Features:

  • N-Channel MOSFET: Offers efficient switching performance and is widely used in power electronics applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, resulting in higher efficiency and reduced heat generation.
  • Fast Switching Speed: Enables efficient switching operation in high-frequency applications.
  • Low Gate Charge: Reduces switching losses and improves overall efficiency.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations, making it suitable for environmentally conscious designs.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, resulting in improved efficiency and reduced heat generation.
  • Reliable Performance: Designed for reliable and consistent performance in demanding applications.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Environmentally Friendly: Lead-free and halogen-free construction complies with environmental regulations.
  • Versatile Application: Suitable for a wide range of power switching and control applications.

Additional Details:

The AP9475GM-HF operates within specified voltage and current ranges suitable for various power management needs. The low on-resistance characteristic enhances power transfer efficiency, reducing heat and enhancing overall system performance. Its compact size ensures easy integration in densely packed circuits, while its compliance with lead-free and halogen-free standards makes it an environmentally sound choice. The MOSFET's switching speed and low gate charge further optimize its functionality, making it a go-to component in high-efficiency systems, including LED lighting, motor control, and battery management applications.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess