The AP9575AGJ-HF is a P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high efficiency power conversion and switching applications. The device utilizes advanced trench technology to achieve low on-resistance and gate charge, which contribute to reduced power losses and improved overall performance.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
- Solid State Relays
Features:
- Advanced Trench Technology: Minimizes on-resistance and gate charge for improved efficiency.
- Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing overall system efficiency.
- Fast Switching Speed: Enables efficient operation in high-frequency applications.
- Halogen-Free: Compliant with environmental regulations.
- RoHS Compliant: Ensures adherence to Restriction of Hazardous Substances directives.
- Lead Free Plating
Benefits:
- High Efficiency: Low on-resistance and gate charge contribute to high power conversion efficiency.
- Reduced Power Loss: Minimizes conduction and switching losses for cooler operation.
- Improved Thermal Performance: Efficient heat dissipation enables higher power density designs.
- Environmentally Friendly: Halogen-free construction supports environmental protection.
Specifications:
The AP9575AGJ-HF is a P-Channel MOSFET. The device typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -38A, dependent on case temperature. The on-resistance (RDS(on)) is very low, helping to reduce power dissipation. Gate Threshold Voltage is typically around -2.5V. The device is commonly available in a TO-252 package. Refer to the datasheet for specific values and operating conditions.