EN
  • EN
  • DE
  • IT

AP9990GI-HF

Part No AP9990GI-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Miscellaneous
Description Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Advanced Power Electronics Corp.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817438-AP9990GI-HF
Ultra Librarian 3D Model Ultra Librarian AP9990GI-HF CAD Model

Description

The AP9990GI-HF is a Halogen-Free Power MOSFET from Advanced Power Electronics Corp (APEC), designed for efficient power switching in various applications. It features low on-resistance and is built with advanced trench technology.

Applications

  • DC-DC Converters
  • Power Management Systems
  • Load Switch
  • Battery Protection Circuits
  • Motor Control

Features

  • Advanced Trench Technology
  • Low On-Resistance (RDS(ON))
  • Fast Switching Speed
  • Halogen-Free
  • RoHS Compliant

Benefits

  • Improved Efficiency: Lower RDS(ON) minimizes power losses and improves overall efficiency.
  • Reduced Heat Dissipation: Lower resistance reduces heat generation, enhancing system reliability.
  • Fast Switching: Enables efficient operation in high-frequency applications.
  • Environmentally Friendly: Halogen-free and RoHS compliant, meeting environmental standards.
  • Enhanced System Performance: Improved efficiency and reduced losses contribute to better overall system performance.

Technical Specifications

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 15A (at VGS=10V)
  • RDS(ON) (at VGS=10V): 9.5 mΩ (typical)
  • RDS(ON) (at VGS=4.5V): 14 mΩ (typical)
  • Total Gate Charge (Qg): 10 nC (typical)
  • Operating Temperature Range: -55°C to +150°C
  • Package: TO-252

The AP9990GI-HF MOSFET provides efficient and reliable power switching, making it suitable for a wide range of applications where performance and environmental compliance are critical. Its low on-resistance and fast switching speed contribute to overall system efficiency and reduced power losses.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess