EN
  • EN
  • DE

APE1085H

Part No APE1085H
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description 3A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146304-APE1085H
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APE1085H CAD Model

Description

The APE1085H is a low dropout (LDO) linear regulator from Advanced Power Electronics Corp. It is designed to provide a stable and accurate output voltage with minimal voltage drop, making it suitable for applications where power efficiency and voltage regulation are critical. This regulator is used in various electronic devices, including portable devices, microcontrollers, and other voltage-sensitive components.

Applications:

      
  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage and extend battery life.
  •   
  • Microcontroller Power Supplies: Provides a stable voltage supply for microcontrollers, ensuring reliable operation.
  •   
  • Post Regulation for Switching Regulators: Used after switching regulators to reduce ripple and noise.
  •   
  • Linear Power Supplies: Employed in linear power supply circuits for stable voltage output.
  •   
  • Battery-Powered Equipment: Utilized in various battery-operated devices to maintain a constant voltage supply.

Features:

      
  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output.
  •   
  • High Accuracy: Provides a precise and stable output voltage.
  •   
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  •   
  • Over Current Protection: Protects the device from damage due to excessive current draw.
  •   
  • Thermal Shutdown Protection: Shuts down the regulator when the temperature exceeds a safe limit.

Benefits:

      
  • Improved Efficiency: Low dropout voltage reduces power loss, leading to improved efficiency.
  •   
  • Stable Voltage Supply: Provides a consistent and reliable voltage source.
  •   
  • Extended Battery Life: Low quiescent current helps to extend battery life in portable devices.
  •   
  • Enhanced Reliability: Overcurrent and thermal shutdown protection enhance the device's robustness.
  •   
  • Compact Size: Allows for integration into smaller form factor devices.

Specifications:

The APE1085H typically features an input voltage range of 2.5V to 6.0V, a fixed output voltage (e.g., 3.3V), and a dropout voltage of typically 200mV at 1A. The quiescent current is typically around 50μA. It is typically available in a SOT-223 or TO-252 package. These parameters should be verified using the manufacturer's datasheet.

The device is designed to meet the requirements of modern portable electronics and other applications that require a stable and efficient voltage regulator. It is RoHS compliant, reflecting a commitment to environmental responsibility.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
ON Semiconductor
Need more? Email Us
UTC
Lowest to $0.0622
Mini-Circuits
RF Transformer
Lowest to $5.7750
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess