EN
  • EN
  • DE

APE2903N-36

Part No APE2903N-36
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description MICROPOWER VFM STEP-UP DC/DC CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146311-APE2903N-36
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APE2903N-36 CAD Model

Description

The APE2903N-36 is a P-Channel enhancement-mode MOSFET from Advanced Power Electronics Corp. It is designed for power management applications, offering a combination of high efficiency and compact size. The '-36' likely indicates a Vgs(th) characteristic voltage of -3.6V. It's built using advanced trench technology to minimize on-state resistance and gate charge, resulting in efficient switching performance.

Applications:

  • Load Switching: Efficiently switching power to various loads in electronic devices.
  • Power Management Circuits: Voltage regulation, DC-DC conversion
  • Battery Management Systems: Protection and switching in portable devices
  • Motor Control: Driving small DC motors.
  • Backlighting: Driving LEDs for display backlights.

Features:

  • P-Channel MOSFET: Designed for negative gate-source voltage operation.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Trench Technology: Enables higher current density and lower RDS(on).
  • Small Footprint: Suitable for compact designs.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Compact Design: Enables smaller and more portable devices.
  • Improved Thermal Performance: Dissipates heat effectively.
  • Reliable Operation: Designed for long-term stability.

Additional Details:

The APE2903N-36 is typically available in a surface-mount package, such as SOP or DFN. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation (PD). The specific values will vary based on the datasheet. It is crucial to consult the official datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) to ensure proper application and prevent device failure. Advanced Power Electronics Corp. is known for its high-quality power MOSFETs, and this device is well-suited for various low-voltage, high-current applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Micrel
Lowest to $9.8522
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1251 $58.1715
1,125+ $0.1027 $115.5375
1,745+ $0.0995 $173.6275
2,400+ $0.0963 $231.1200
3,105+ $0.0931 $289.0755
4,160+ $0.0834 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,301 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess