EN
  • EN
  • DE

APT12057LFLL

Part No APT12057LFLL
Manufacturer Advanced Power Technology
Catalog Transistors - FETs, MOSFETs - RF
Description POWER MOS 7 FREDFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146600-APT12057LFLL
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT12057LFLL CAD Model

Description

The APT12057LFLL is an RF MOSFET manufactured by Advanced Power Technology (APT). This device is specifically designed for high-frequency applications where efficiency and power amplification are critical. Its robust design and advanced manufacturing processes allow it to deliver reliable performance in demanding environments.

Applications

  • RF Power Amplifiers
  • High-Frequency Switching Power Supplies
  • Industrial Heating Systems
  • Wireless Communication Systems
  • Radar Systems

Features

  • Low Input Capacitance
  • High Gain
  • Fast Switching Speed
  • RoHS Compliant
  • Optimized for RF Applications

Benefits

  • Enhanced Amplifier Efficiency: The low input capacitance and high gain contribute to higher efficiency in RF power amplifier designs.
  • Improved System Performance: Fast switching speed enables better performance in high-frequency applications, reducing losses and improving overall system responsiveness.
  • Increased Reliability: The robust design and manufacturing ensure stable operation and long-term reliability, even under challenging conditions.
  • Environmentally Friendly: RoHS compliance makes the device suitable for applications where environmental regulations are a concern.
  • Simplified Design: Optimized for RF applications, this MOSFET simplifies circuit design and reduces the need for complex external components.

Additional Details

The APT12057LFLL features a specific on-resistance (RDS(on)) optimized for minimizing conduction losses. Its gate charge is carefully controlled to ensure efficient switching and reduced power dissipation. The device is typically supplied in a surface-mount package to facilitate automated assembly and reduce board space requirements. It's crucial to refer to the manufacturer's datasheet for precise electrical characteristics, thermal properties, and recommended operating conditions to ensure optimal performance and prevent damage. Proper heat sinking is often required due to the power levels involved in typical applications. The datasheet will provide guidance on selecting an appropriate heat sink. The device is designed to operate within specific voltage and current limits; exceeding these limits can lead to device failure.

This MOSFET is often selected for applications demanding high power and high efficiency in the radio frequency spectrum. Its characteristics make it suitable for both linear and switching power amplifier designs. Engineers should carefully evaluate the device's specifications against the requirements of their specific application to ensure compatibility and optimal performance.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess