EN
  • EN
  • DE
  • IT

EWM-W167M201E

Part No EWM-W167M201E
Manufacturer Advantech Corp
Catalog OEM Parts (C - E)
Description EWM-W167M201E Advantech - IEEE-802.11b/g/n (1x1)+BT4.0 RTL8723BS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089343-EWM-W167M201E
Categories OEM Parts(C-E)
Manufacturer Advantech Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EWM-W167M201E CAD Model

Description

The Advantech EWM-W167M201E is an embedded Mini-ITX motherboard designed for industrial applications requiring reliable performance and extended operating temperatures. It is part of Advantech's extensive range of embedded solutions, known for their durability and long-term availability. This motherboard is suitable for applications where space is limited, and a balance of performance and power efficiency is crucial.

Applications:

  • Industrial Automation: Used in control systems, data acquisition, and machine vision applications.
  • Transportation: Suitable for in-vehicle computing, railway systems, and fleet management.
  • Digital Signage: Powers digital displays and interactive kiosks.
  • Point-of-Sale (POS) Systems: Integrated into retail and hospitality POS terminals.
  • Medical Devices: Utilized in medical imaging and diagnostic equipment.

Features:

  • Mini-ITX Form Factor: Compact size allows for integration into space-constrained environments.
  • Intel Processor Support: Supports a range of Intel processors, offering a balance of performance and power consumption.
  • Multiple Display Outputs: Typically includes VGA, HDMI, and DisplayPort outputs for flexible display connectivity.
  • Rich I/O Interfaces: Offers a variety of I/O ports, including USB, serial ports (RS-232/422/485), and Ethernet for connecting to peripherals and networks.
  • Expansion Slots: Includes expansion slots such as Mini-PCIe or M.2 for adding additional functionality like wireless communication or storage.
  • Wide Operating Temperature Range: Designed to operate in harsh environments with extended temperature ranges.
  • Reliable Components: Built with industrial-grade components to ensure long-term reliability and stability.
  • Long Lifecycle Support: Advantech provides long-term product support and availability.

Benefits:

  • Compact Design: Saves space in embedded systems.
  • Versatile Connectivity: Supports a wide range of peripherals and displays.
  • Robust Performance: Delivers reliable performance for demanding industrial applications.
  • Extended Temperature Operation: Ensures reliable operation in harsh environments.
  • Long-Term Availability: Reduces the risk of system redesigns due to component obsolescence.
  • Reduced Downtime: Industrial-grade components ensure stability, reducing downtime.

Additional Details:

Specific technical specifications, such as supported processor types, memory capacity, and power consumption, will vary depending on the exact configuration. Refer to the Advantech product documentation for detailed information on a specific EWM-W167M201E configuration. It is crucial to ensure that the selected processor, memory, and peripherals are compatible with the motherboard to ensure optimal system performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess