EN
  • EN
  • DE

MLV0402ES005V0056N

Part No MLV0402ES005V0056N
Manufacturer AEM Inc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1106721-MLV0402ES005V0056N
Categories Custom Parts
Manufacturer AEM Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MLV0402ES005V0056N CAD Model

Description

The MLV0402ES005V0056N is a Multilayer Varistor (MLV) from AEM Inc., designed for transient voltage suppression (TVS). This component is used to protect sensitive electronic circuits from voltage surges caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. It offers a fast response time and low clamping voltage, diverting excess voltage away from protected components.

Applications:

  • ESD protection for data lines
  • Transient voltage suppression in portable devices
  • Overvoltage protection for I/O ports
  • Surge protection in automotive electronics
  • Protection of sensitive ICs and components

Features:

  • Multilayer construction
  • Fast response time
  • Low clamping voltage
  • Bidirectional protection
  • Small size: 0402 (1005 Metric)
  • RoHS compliant

Benefits:

  • Effective transient voltage suppression: Protects sensitive electronic components from damage caused by voltage surges.
  • Fast response time: Quickly clamps voltage spikes, preventing damage to downstream components.
  • Compact size: Saves valuable board space in space-constrained applications.
  • Bidirectional protection: Protects circuits from both positive and negative voltage surges.
  • High reliability: Provides reliable protection over a wide range of operating conditions.

Technical Specifications:

  • Working Voltage: 5V DC
  • Clamping Voltage: Approximately 18V at specified test current (varies with surge current).
  • Capacitance: Varies, typically in the pF range.
  • Operating Temperature Range: -55°C to +125°C
  • Package: 0402 (1005 Metric)

The MLV0402ES005V0056N from AEM Inc. is a highly effective and compact multilayer varistor for transient voltage suppression. Its fast response time, low clamping voltage, and bidirectional protection make it an ideal choice for protecting sensitive electronic circuits from ESD, EFT, and other voltage surges. Its small size is particularly advantageous in modern, high-density electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess