EN
  • EN
  • DE

ATF-35143-TR1

Part No ATF-35143-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog Transistors - FETs, MOSFETs - RF
Description Low Noise Pseudomorphic HEMT in a Surface Mount Plastic Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1149270-ATF-35143-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ATF-35143-TR1 CAD Model

Description

The ATF-35143-TR1 is a high-performance low noise GaAs (Gallium Arsenide) FET (Field-Effect Transistor) designed and manufactured by Agilent (Hewlett-Packard). This transistor is specifically engineered for low-noise amplifier (LNA) applications in the microwave frequency range, offering exceptional gain and minimal noise figure.

Applications

  • Low Noise Amplifiers (LNAs): Used as the first-stage amplifier in radio receivers to amplify weak signals with minimal added noise.
  • Wireless Communications: Employed in cellular base stations, satellite communication systems, and WLAN (Wireless Local Area Network) equipment.
  • GPS Receivers: Incorporated in GPS (Global Positioning System) receivers to enhance signal sensitivity and improve positioning accuracy.
  • Radar Systems: Utilized in radar front-end modules for signal amplification and detection.
  • Test and Measurement Equipment: Used in spectrum analyzers, network analyzers, and other high-frequency test instruments.

Features

  • Low Noise Figure: Offers an exceptionally low noise figure, typically in the range of 0.5 dB at microwave frequencies.
  • High Gain: Provides high associated gain, ensuring sufficient signal amplification.
  • High Cutoff Frequency: Exhibits a high cutoff frequency (fT), enabling operation at high frequencies.
  • Surface Mount Package: Packaged in a small surface mount package for easy integration and reduced board space.
  • Excellent Linearity: Provides excellent linearity performance, minimizing signal distortion.

Benefits

  • Improved Receiver Sensitivity: The low noise figure enhances receiver sensitivity, allowing for the detection of weaker signals.
  • Increased Communication Range: The high gain amplifies signals effectively, increasing communication range.
  • Enhanced Signal Quality: The excellent linearity minimizes signal distortion, resulting in improved signal quality.
  • Compact Design: The surface mount package allows for smaller and more compact circuit designs.
  • Reliable Performance: GaAs technology offers robust and reliable performance over a wide temperature range.

Additional Details

The ATF-35143-TR1 is typically biased with a drain-source voltage (Vds) of around 2-3V and a drain current (Ids) of around 10-20mA. The optimal bias point depends on the specific application and desired performance characteristics. The transistor is commonly available in a small surface mount package, such as a SOT-343 or similar. For precise specifications, including maximum ratings, electrical characteristics, and S-parameters, consulting the official datasheet from Agilent/Hewlett-Packard is essential. The ATF-35143-TR1 is a widely used and respected component in the RF and microwave engineering community, known for its exceptional performance and reliability in demanding applications.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,671 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess