EN
  • EN
  • DE

HDMP-3001

Part No HDMP-3001
Manufacturer Agilent(Hewlett-Packard)
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824793-HDMP-3001
Ultra Librarian 3D Model Ultra Librarian HDMP-3001 CAD Model

Description

The Agilent (formerly Hewlett-Packard) HDMP-3001 is a high-speed, low-power CMOS quad differential line driver designed for use in high-performance data transmission systems. It is typically used with a companion receiver, such as the HDMP-3002, to create a complete differential signaling solution. This driver is designed to transmit data over controlled impedance media, reducing noise and improving signal integrity.

Applications

  • High-speed data transmission
  • Differential data buses
  • Backplane communication
  • Computer peripherals
  • Networking equipment

Features

  • High speed: Up to 200 Mbps data rate
  • Low power consumption
  • Differential outputs for noise immunity
  • Single 5V supply operation
  • Short circuit protection
  • TTL compatible inputs

Benefits

  • Improved data transmission reliability due to differential signaling, which minimizes the effects of common-mode noise.
  • High data throughput, enabling fast communication in demanding applications.
  • Reduced power consumption, leading to energy efficiency and reduced heat dissipation.
  • Simplified system design with a single 5V power supply requirement.
  • Enhanced system robustness with short circuit protection.
  • Easy integration with TTL-based systems due to TTL-compatible inputs.

Additional Details

The HDMP-3001 typically utilizes controlled impedance transmission lines, such as twisted-pair cables or striplines, to maintain signal integrity. It's commonly paired with a differential receiver to reconstruct the transmitted data. The device's differential outputs provide balanced signals, which minimize electromagnetic interference (EMI). This driver finds extensive use in applications where reliable, high-speed data transmission is critical.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess