EN
  • EN
  • DE

SMP08FS-REEL

Part No SMP08FS-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP SAMPLE/HOLD 8 CIRC 16SO / Sample and Hold IC Data Acquisition 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Type Sample and Hold
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SMP08
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 896267-SMP08FS-REEL
Ultra Librarian 3D Model Ultra Librarian SMP08FS-REEL CAD Model

Description

Analog Devices Inc. SMP08FS-REEL Precision Analog Multiplexer

The SMP08FS-REEL by Analog Devices Inc. is a high-performance, precision analog multiplexer that stands out for its versatility and reliability in various applications. Designed to operate with dual or single supply voltages, this product offers an exceptional combination of signal handling capability and accuracy, which makes it an ideal choice for data acquisition systems, test equipment, and process control applications.

Key Features:

  • Eight-to-One Multiplexer: The SMP08FS-REEL allows for eight different analog input signals to be sequentially connected to a single output, facilitating complex signal routing in a compact form factor.
  • Low On-Resistance: With a typical on-resistance of 125 ohms, the device ensures minimal signal attenuation, maintaining the integrity of the analog signal being switched.
  • Single or Dual Supply Operation: It operates with a wide range of supply voltages, from a single +15V to ±15V dual supplies, giving designers flexibility in various circuit configurations.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal crosstalk and preserving the accuracy of the data being processed.
  • Low Crosstalk and Off-Channel Leakage: The device is engineered to minimize interference between channels and to prevent leakage when channels are in the off state, thus ensuring high signal fidelity.
  • High ESD Tolerance: The SMP08FS-REEL is designed with robust electrostatic discharge protection, enhancing its durability and lifespan in harsh electrical environments.

Applications:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control
  • Instrumentation
  • Avionics

The SMP08FS-REEL is provided in a surface-mount package and is available on a reel, making it suitable for automated assembly processes. Analog Devices Inc. ensures that this multiplexer meets stringent performance criteria, which is reflected in its widespread use in professional electronic systems. Whether for industrial or commercial applications, the SMP08FS-REEL represents a reliable solution for complex signal management needs.

For technical specifications, application support, and further details, customers are encouraged to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess