The HSDL-3201 is an infrared (IR) transceiver module manufactured by Agilent Technologies (formerly Hewlett-Packard). It is designed for short-range wireless communication using infrared light, commonly employed in remote controls and data communication applications.
Applications
- Remote controls (TVs, stereos, DVD players)
- Wireless data communication (PDAs, laptops)
- Proximity sensors
- Light curtains
- Industrial automation
Features
- Integrated IR transmitter and receiver: Combines both transmitting and receiving functionalities in a single package.
- Standard data rates: Supports common IR communication protocols and data rates.
- Low power consumption: Designed for energy-efficient operation in battery-powered devices.
- Compact package: Allows for easy integration into small electronic devices.
- High noise immunity: Provides reliable communication even in noisy environments.
Benefits
- Simplified design: Integrated solution reduces component count and simplifies circuit design.
- Wireless communication: Enables convenient and cable-free data transfer.
- Long operating range: Provides reliable communication over typical remote control distances.
- Extended battery life: Low power consumption maximizes battery life in portable devices.
- Improved system reliability: High noise immunity ensures robust communication performance.
Additional Details
The HSDL-3201 typically operates with a 5V power supply and communicates using modulated infrared light. The modulation scheme and data rate are determined by the specific communication protocol being used. The device includes internal filtering and amplification circuitry to improve signal reception and reduce the effects of ambient light and noise. Agilent provides detailed datasheets with specifications on optical characteristics, electrical parameters, and application circuit examples. The HSDL-3201's robust performance and ease of integration make it a popular choice for a wide range of IR communication applications.