EN
  • EN
  • DE

HSMP-3810-TR1

Part No HSMP-3810-TR1
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Diodes
Description Surface Mount PIN Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1181856-HSMP-3810-TR1
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HSMP-3810-TR1 CAD Model

Description

The HSMP-3810-TR1 is a surface mount Schottky diode designed for high-frequency applications. Manufactured by Agilent (formerly Hewlett-Packard), it offers low forward voltage and fast switching speeds, making it suitable for a wide range of RF and microwave circuits.

Applications

  • RF Detectors: Used in RF detectors to convert high-frequency signals into DC voltage levels.
  • Mixers: Employed in mixers to combine or convert RF signals to different frequencies.
  • Sampling Circuits: Used in sampling circuits for high-speed signal acquisition.
  • Switching Circuits: Utilized in high-speed switching circuits for fast signal routing.
  • Wireless Communication Systems: Found in various wireless communication systems for signal detection, mixing, and switching.

Features

  • Low Forward Voltage: Offers a low forward voltage drop, minimizing power dissipation and improving efficiency.
  • Fast Switching Speed: Provides fast switching speeds, enabling high-frequency operation.
  • Surface Mount Package: Available in a small surface mount package (SOT-23), saving board space.
  • Low Capacitance: Exhibits low capacitance, minimizing signal loading and improving high-frequency performance.
  • High Reliability: Designed for high reliability and long-term performance.

Benefits

  • Efficient Signal Detection: Low forward voltage enables efficient signal detection in RF circuits.
  • High-Frequency Performance: Fast switching speed and low capacitance allow for optimal performance in high-frequency applications.
  • Space Saving: Small surface mount package saves valuable board space in compact designs.
  • Improved System Performance: Minimizes signal loss and distortion, leading to improved overall system performance.
  • Long-Term Reliability: Ensures reliable and consistent performance over a long operating life.

Additional Details

The HSMP-3810-TR1 has a typical forward voltage of around 0.34V at 1mA. Its total capacitance is typically around 0.7 pF. The maximum forward current is around 50mA. It is designed to operate over a wide temperature range, typically from -65°C to +150°C. The SOT-23 package is industry-standard and easy to handle during PCB assembly. This diode is often used in applications requiring minimal signal distortion and high efficiency at microwave frequencies.

You May Also Be Interested in

M/A-Com Technology Solutions
Diode RF Schottky 3V 3-Pin SOT-23 T/R
Lowest to $1.1689
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN MRI MELF
Lowest to $22.6422
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $1.2278
M/A-Com Technology Solutions
Lowest to $0.3269
M/A-Com Technology Solutions
Lowest to $1.2513
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Lowest to $12.5133

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,330 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess