EN
  • EN
  • DE

ADA4850-2YCPZ-R2

Part No ADA4850-2YCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High Speed, Rail-to-Rail Output, Op Amp with Ultralow Power-Down | IC OPAMP VFB 2 CIRCUIT 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 220V/μs
-3db Bandwidth 175MHz
Current - Input Bias 2.3μA
Voltage - Input Offset 600μV
Supply Current 2.5mA
Current - Output / Channel 118mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (3x3)
Family Part Number ADA4850
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139484-ADA4850-2YCPZ-R2
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4850-2YCPZ-R2 CAD Model

Description

Analog Devices Inc. ADA4850-2YCPZ-R2 High-Speed Operational Amplifier

The ADA4850-2YCPZ-R2 is a high-performance, low-cost, dual high-speed operational amplifier designed by Analog Devices Inc. to address a wide array of applications requiring fast signal processing and high bandwidth. This operational amplifier is ideal for use in video and communications systems, A/D driver amplifiers, and high-speed filters due to its exceptional speed and dynamic performance.

With a high slew rate and low distortion, the ADA4850-2YCPZ-R2 ensures signal fidelity in high-speed data acquisition systems and is capable of driving high-performance ADCs with ease. The device operates within a supply voltage range of 3 V to 10 V, making it versatile for both single and dual supply operations, and it is optimized for low power consumption without compromising its high-speed characteristics.

Key features of the ADA4850-2YCPZ-R2 include:

  • High bandwidth: The amplifier boasts a -3 dB bandwidth of 750 MHz when operating with a gain of +1, allowing it to handle high-frequency signals with precision.
  • Fast slew rate: With a slew rate of 2200 V/µs, this operational amplifier can respond quickly to changes in input signals, making it suitable for fast-switching applications.
  • Low distortion: The device exhibits low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity audio and video processing applications.
  • Differential gain and phase error: These characteristics are excellent for video applications, ensuring minimal signal degradation.
  • Output current: The ADA4850-2YCPZ-R2 is capable of delivering an output current of 55 mA, sufficient for driving a variety of loads.

The operational amplifier is housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) that offers a space-saving solution for densely packed circuit boards. The ADA4850-2YCPZ-R2 also features a disable function that reduces the supply current to 0.3 mA per amplifier, providing additional power savings when the device is not in use.

Whether you are designing professional video equipment, high-speed data acquisition systems, or any application that demands high-speed and accurate signal processing, the ADA4850-2YCPZ-R2 from Analog Devices Inc. offers a reliable and efficient solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5021 $60.0504
57+ $2.0529 $117.0153
88+ $1.9888 $175.0144
121+ $1.9247 $232.8887
156+ $1.8605 $290.2380
208+ $1.6681 $346.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess