EN
  • EN
  • DE

AD1937WBSTZ-RL

Part No AD1937WBSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 4/ADC DIFF OUT 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 4 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 96 / 96
Dynamic Range, ADCs / DACs (db) Typ 105 / 110
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 121623-AD1937WBSTZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1937WBSTZ-RL CAD Model

Description

The AD1937WBSTZ-RL is a high-performance audio codec from the renowned manufacturer Analog Devices Inc. This codec is designed to provide a comprehensive solution for advanced audio applications, catering to the needs of both professional and consumer audio markets. With its superior sound quality and a wide array of features, it is ideal for applications such as digital mixing consoles, automotive audio systems, home theater systems, and other complex digital audio processing systems.

Key Features

  • High-quality audio performance: With a 24-bit, 192 kHz multichannel codec, the AD1937WBSTZ-RL delivers pristine audio fidelity, ensuring that the sound is captured and reproduced with exceptional clarity and detail.
  • Flexible I/O options: The device features four DACs and eight ADCs, providing ample inputs and outputs for complex audio systems. This flexibility makes it a versatile choice for a wide range of audio applications.
  • Integrated DSP: It includes an on-board Digital Signal Processor (DSP) for advanced audio signal processing. This allows for customization and enhancement of the audio signal through various algorithms and processing techniques.
  • Low-latency ADC and DAC: The AD1937WBSTZ-RL boasts low-latency converters, which are crucial for real-time audio applications where timing is critical.
  • Multiple interface support: It supports I2S, TDM, and other digital audio interfaces, offering compatibility with a broad range of audio equipment and systems.

Product Specifications

The AD1937WBSTZ-RL operates on a single 3.3V power supply for the DACs and a 1.8V supply for the ADCs. It is available in a 64-lead LQFP (Low Profile Quad Flat Package) that provides a compact footprint for space-constrained applications. The device also features a wide temperature range, making it suitable for use in various environments.

Applications

With its advanced features and high-quality audio performance, the AD1937WBSTZ-RL is well-suited for a variety of applications, including:

  • Professional audio recording and mixing equipment
  • Automotive audio systems
  • Home theater and entertainment systems
  • Digital audio effects processors
  • Studio monitor controllers

For designers and engineers looking for a reliable and high-performing audio codec, the AD1937WBSTZ-RL by Analog Devices Inc. offers a perfect blend of audio quality, flexibility, and functionality.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $16.3637
AKM Semiconductor Inc.
Lowest to $5.4135
Nuvoton Technology Corporation of America
24-bit Stereo Audio Codec with Speaker Driver | IC STER AUDIO CODEC 24BIT 32-QFN
Lowest to $1.5650
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC PCM CODEC LSI 1CH 3V 24VSOP
Lowest to $11.7660
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
AKM Semiconductor Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8100 $65.4300
6+ $17.8954 $107.3724
9+ $17.3362 $156.0258
12+ $16.7769 $201.3228
16+ $16.2177 $259.4832
21+ $14.5400 $305.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess