EN
  • EN
  • DE

HSMP-3894

Part No HSMP-3894
Manufacturer Agilent(Hewlett-Packard)
Catalog Misc Products
Description Surface Mount PIN Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Agilent(Hewlett-Packard)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825110-HSMP-3894
Ultra Librarian 3D Model Ultra Librarian HSMP-3894 CAD Model

Description

The HSMP-3894 is a PIN diode manufactured by Agilent Technologies (formerly Hewlett-Packard). It is designed for use in RF and microwave applications, typically as a switch or attenuator. The PIN diode's unique structure allows it to function as a variable resistor controlled by the forward current, making it ideal for controlling signal amplitude.

Applications

  • RF switches: Used in RF switches for signal routing and selection.
  • Variable attenuators: Employed in attenuators for controlling signal amplitude in communication systems.
  • Limiters: Used in limiters to protect sensitive components from high-power signals.
  • Phase shifters: Found in phase shifters for adjusting the phase of RF signals.

Features

  • Low series resistance: Minimizes insertion loss in switch applications.
  • High isolation: Provides good isolation between switched signals.
  • Fast switching speed: Enables rapid switching in high-frequency circuits.
  • Surface mount package: Facilitates automated assembly and compact design.

Benefits

  • Improved system performance: Low insertion loss and high isolation enhance signal integrity.
  • Precise control: Enables accurate control of signal amplitude and phase.
  • Compact design: Surface mount package allows for integration into small devices.
  • Enhanced reliability: Consistent performance ensures long-term reliability.

Additional Details

The HSMP-3894 PIN diode is characterized by its long carrier lifetime and low capacitance. Important specifications include forward voltage, reverse voltage, forward current, and capacitance. It is typically used in circuits with appropriate bias networks to control the forward current and thus the resistance of the diode. It is designed for operation over a wide frequency range, typically up to several GHz.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3314 $59.9130
110+ $1.0926 $120.1860
165+ $1.0584 $174.6360
230+ $1.0242 $235.5660
295+ $0.9901 $292.0795
395+ $0.8877 $350.6415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess