EN
  • EN
  • DE

QSDL-E114

Part No QSDL-E114
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970703-QSDL-E114
Categories OEM Parts(O-R)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QSDL-E114 CAD Model

Description

The QSDL-E114 is a High Efficiency Red LED lamp manufactured by Agilent Technologies (formerly Hewlett-Packard). It is designed for applications requiring a bright, reliable, and energy-efficient indicator or display light source. This LED is known for its high luminous intensity and long operational lifespan, making it suitable for a variety of industrial and consumer electronics applications.

Applications

  • Front Panel Indicators: Used as power indicators, status indicators, and alarm indicators on electronic devices.
  • Backlighting: Provides backlighting for LCD displays, keypads, and other components.
  • Automotive Lighting: Used in dashboard indicators, warning lights, and other automotive lighting applications.
  • Traffic Signals: Used in pedestrian signals and other traffic control devices.
  • Industrial Control Panels: Provides visual indication of system status in industrial environments.
  • Consumer Electronics: Used in appliances, toys, and other consumer products as visual indicators.

Features

  • High Luminous Intensity: Provides a bright and easily visible light output.
  • High Efficiency: Converts electrical energy into light with minimal heat generation.
  • Long Lifespan: Offers a long operational lifespan, reducing maintenance requirements.
  • Wide Viewing Angle: Provides a wide viewing angle for easy visibility from different perspectives.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Durable Construction: Withstands mechanical stress and environmental factors.

Benefits

  • Improved Visibility: Bright light output ensures clear indication even in bright ambient lighting.
  • Reduced Energy Consumption: High efficiency reduces power consumption and extends battery life.
  • Lower Maintenance Costs: Long lifespan reduces the need for frequent replacements.
  • Enhanced Reliability: Durable construction ensures reliable performance in harsh environments.
  • Versatile Applications: Suitable for a wide range of applications requiring a visual indicator.
  • Improved System Performance: Reliable light output contributes to overall system performance.

Additional Details

The QSDL-E114 is a red LED lamp typically packaged in a through-hole configuration for easy mounting on printed circuit boards. Key specifications include the forward voltage, forward current, luminous intensity, and viewing angle. The forward voltage is the voltage required to turn on the LED, while the forward current is the current required to achieve the specified luminous intensity. The luminous intensity is a measure of the brightness of the LED, and the viewing angle is the angle at which the LED's light output is visible. This LED is designed to operate within a specified temperature range, and proper heat sinking may be required for high-current applications. Agilent Technologies is a reputable manufacturer of LEDs, and the QSDL-E114 exemplifies their commitment to quality and reliability. Datasheets provide detailed information on electrical characteristics, performance graphs, and application guidelines, enabling designers to effectively integrate the LED into their circuits. A current limiting resistor is typically required in series with the LED to prevent damage from excessive current. The specific value of the resistor depends on the supply voltage and the forward voltage of the LED.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Qualcomm
Lowest to $3.2640
Pericom
Lowest to $3.9178
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Chilisin
Lowest to $0.0084
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Realtek
Lowest to $1.6320

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess