AIC1117A-33PY Voltage Regulator
The AIC1117A-33PY is a reliable and efficient low-dropout voltage regulator, designed for applications requiring stable output voltage up to 3.3V. This component is known for its high precision output and versatility in various electronic projects.
- Voltage Output: 3.3V
- Dropout Voltage: 1.3V at 1.0A
- Output Current: Up to 1.0A
- Thermal Protection
- High-precision Output
Features and Benefits
- High Stability: Provides a stable voltage output ideal for sensitive electronic applications.
- Compact Design: Suitable for use in compact electronic designs.
- Thermal Overload Protection: Ensures safe operation and longevity.
Applications
- Power Supply Units
- Battery Chargers
- Microcontroller Power Supplies
- Communication Devices
With its robust design, the AIC1117A-33PY stands out in delivering consistent performance across a broad range of applications.