EN
  • EN
  • DE

AM1D-0505SH30Z

Part No AM1D-0505SH30Z
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 5V 1W  /  Isolated Module DC DC Converter 1 Output 5 ~ 5V 200mA 4.5V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM1D-Z (1W)
Package Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Current - Output (Max) 200mA
Power (Watts) 1 W
Voltage - Isolation 3 kV
Applications ITE (Commercial)
Efficiency 81%
Mounting Type Through Hole
Dimension 0.76" L x 0.24" W x 0.39" H (19.5mm x 6.0mm x 10.0mm)
Approval Agency CE, cULus, cURus
Base Product Number AM1D
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM1D-0505SH30Z
Standard Package 20
Win Source Part Number 1170668-AM1D-0505SH30Z
Ultra Librarian 3D Model Ultra Librarian AM1D-0505SH30Z CAD Model

Description

The AM1D-0505SH30Z is an isolated module DC-DC converter that is designed to meet the power needs of ITE (Commercial) applications.

  • Power Rating: This product has a power rating of 1W and an efficiency of 81%.
  • Voltage Isolation: The AM1D-0505SH30Z has a voltage isolation of 3 kV and is capable of delivering a maximum output current of 200mA.
  • Package: The product is supplied in a tube package and has a through-hole mounting type.
  • Performance: The AM1D-0505SH30Z is a reliable and efficient component that can be used in various applications with a high level of performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULTI CONFG ADJ TO220-5 / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 2.5A (Switch) TO-220-5
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess