EN
  • EN
  • DE

AMSR-7805Z

Part No AMSR-7805Z
Manufacturer AIMTEC
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 2.5W / Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 6.5V - 34V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr aimtec
Series AMSR-78Z (7.5W)
Package Tube
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 6.5V
Voltage - Input (Max) 34V
Voltage - Output 1 5V
Current - Output (Max) 500mA
Power (Watts) 2.5 W
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 3-SIP Module
Size / Dimension 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
Approval Agency CE
Base Product Number AMSR
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1349010-AMSR-7805Z
Ultra Librarian 3D Model Ultra Librarian AMSR-7805Z CAD Model

Description

The Aimtec AMSR-78Z series non-isolated PoL module DC-DC converter features a single output with a power rating of 2.5W. Aimtec AMSR-78Z series non-isolated PoL module DC-DC converter is ideal for use in various applications such as information technology equipment (ITE) and commercial systems.

  • Power Rating: 2.5W
  • Current Output: 500mA
  • Temperature Range: -40°C to 85°C
  • Efficiency: 85%
  • Package: 40
  • Size Dimension: 0.46" L x 0.29" W x 0.40" H (11.7mm x 7.5mm x 10.2mm)
  • ECCN: EAR99

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess