EN
  • EN
  • DE

AK2358E

Part No AK2358E
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044291-AK2358E
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AK2358E CAD Model

Description

The AK2358E is a highly integrated electronic compass IC manufactured by AKM Semiconductor Inc. It is designed for applications requiring accurate heading detection and orientation sensing. This compact device integrates a magnetic sensor, signal processing circuitry, and a digital interface, making it suitable for a wide range of consumer and industrial applications.

Applications

  • Smartphones and tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Navigation systems
  • Robotics
  • Gaming consoles
  • Augmented reality (AR) and virtual reality (VR) applications

Features

  • High-accuracy magnetic sensing
  • Low power consumption
  • Integrated temperature sensor for compensation
  • Digital output (I2C interface)
  • Compact package size
  • Wide operating temperature range
  • Built-in self-test function

Benefits

  • Provides accurate and reliable heading information
  • Extends battery life in portable devices due to low power consumption
  • Compensates for temperature variations, ensuring stable performance
  • Simplifies system integration with a digital interface
  • Enables smaller and lighter devices due to its compact size
  • Ensures reliable operation in various environmental conditions
  • Facilitates easy calibration and testing

Additional Details

The AK2358E utilizes AKM's advanced magnetic sensor technology to achieve high accuracy in heading detection. The integrated temperature sensor helps to compensate for temperature-related drift, ensuring stable performance over a wide temperature range. The device communicates with the host system via an I2C digital interface, simplifying integration and reducing the number of external components required. The AK2358E also features a built-in self-test function, which allows for easy verification of the device's functionality. The compact package size makes it suitable for space-constrained applications.

Specifically, the AK2358E incorporates anisotropic magnetoresistive (AMR) sensors, known for their high sensitivity and accuracy in detecting magnetic fields. The on-chip signal processing includes amplification, filtering, and offset compensation, ensuring a clean and accurate output signal. The I2C interface allows for easy configuration of the device's parameters, such as sensitivity, sampling rate, and operating mode.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess