AK4512VF-E2 Audio DAC
The AK4512VF-E2 is a high-performance audio digital-to-analog converter (DAC) designed to provide exceptional sound quality in a compact form. It is ideal for use in high-fidelity audio systems, where clarity and precision are paramount.
- Applications:
- Home audio systems
- Professional audio equipment
- DVD players
- Surround sound systems
- Features and Benefits:
- Stereo DAC: Delivers superior stereo sound performance.
- High Signal-to-Noise Ratio (SNR): Ensures clear and noise-free audio output.
- Low Total Harmonic Distortion (THD): Minimizes sound distortion for a purer audio experience.
- Compact design: Fits easily into a variety of audio device configurations.
- Additional Details:
- Operates at a supply voltage ranging between 2.4V to 3.6V.
- Includes a playback sampling rate of up to 48kHz.
- Compliant with industry standards for digital audio devices.