EN
  • EN
  • DE

TPS62802YKAT

Part No TPS62802YKAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/1.8V 1A 6DSBGA / Buck Switching Regulator IC Positive Adjustable (Fixed) 1.8V (1.8V) 1 Output 1A 6-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V (1.8V)
Voltage - Output (Max) 3.3V
Current - Output 1A
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA (1.05x0.70)
Base Product Number TPS62802
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS62802YKAT-ND,296-TPS62802YKATDKR,TPS62802YKAT-ND,296-TPS62802YKATTR,296-TPS62802YKATCT
Standard Package 250
Win Source Part Number 1317605-TPS62802YKAT
Ultra Librarian 3D Model Ultra Librarian TPS62802YKAT CAD Model

Description

Product Overview: TPS62802YKAT by Texas Instruments

The TPS62802YKAT is a highly efficient, ultra-small, low quiescent current step-down converter from Texas Instruments' renowned power management portfolio. This advanced component is designed to meet the rigorous power requirements of battery-powered and energy-sensitive applications. The TPS62802YKAT is an ideal solution for portable electronics, wearables, Internet of Things (IoT) devices, and other applications where space and power efficiency are critical.

Key Features

  • High Efficiency: The device offers an excellent power conversion efficiency that extends battery life, making it suitable for energy-conscious designs.
  • Low Quiescent Current: With an ultra-low quiescent current, the TPS62802YKAT minimizes standby power consumption, which is crucial for applications that require long battery life.
  • Small Footprint: The compact size of the TPS62802YKAT allows for its integration into space-constrained designs without compromising performance.
  • Adjustable Output Voltage: Design flexibility is provided through an adjustable output voltage feature, enabling the device to power a wide range of components.
  • Thermal Protection: The built-in thermal shutdown function ensures the device operates within safe temperature limits, enhancing system reliability.

Applications

The versatility of the TPS62802YKAT allows it to be used across various applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Wearable technology
  • Wireless sensors and IoT devices
  • Medical monitoring equipment
  • Energy harvesting systems

Technical Specifications

The TPS62802YKAT operates over a wide input voltage range and provides a stable and efficient output. Its technical specifications include:

  • Input Voltage Range: 1.8V to 5.5V
  • Output Voltage Range: 0.6V to VIN
  • Output Current: Up to 2A
  • Switching Frequency: 1.8MHz (typical)
  • Package: Ultra-small 0.8 x 1.2mm WCSP (Wafer Chip Scale Package)

Conclusion

The TPS62802YKAT from Texas Instruments is a testament to the company's commitment to providing innovative power solutions. Its high efficiency, low quiescent current, and small form factor make it an excellent choice for designers looking to optimize power management in their next-generation devices.

You May Also Be Interested in

Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
Texas Instruments
AUTOMOTIVE 4 PHASE DC/DC / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 26-VFQFN Exposed Pad
Lowest to $4.4812
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Analog Devices Inc.
IC REG BOOST 5V 1.5A 8DFN
Lowest to $5.6650
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Semtech Corporation
IC REG BUCK ADJUSTABLE 1A 16QFN
Lowest to $2.2394
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,250 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess