EN
  • EN
  • DE
  • IT

AK4951EN

Part No AK4951EN
Manufacturer AKM Semiconductor Inc.
Catalog Interface - CODECs
Description IC STEREO CODEC 24BIT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer AKM Semiconductor Inc.
Packaging Reel - TR
Status Not For New Designs
Type Stereo Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage 2.8 V to 3.5 V
Digital Supply Voltage 1.6 V to 1.98 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (4x4)
Win Source Part Number 1016419-AK4951EN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK4951EN CAD Model

Description

The AK4951EN is an integrated circuit manufactured by AKM Semiconductor Inc.

  • Status: Not Suitable for New Designs
  • Supply: Limited
  • Win Source Part Number: 1016419-AK4951EN
  • Audio Type: Stereo
  • Resolution: 24-bit
  • Data Interface: Serial
  • Package: 32-QFN (4x4)
  • Analog Supply Voltage: 2.8 V to 3.5 V
  • Digital Supply Voltage: 1.6 V to 1.98 V

You May Also Be Interested in

Semtech Corporation
IC AUDIO CODEC 100TQFP / General Purpose Audio Codec 100-Pin TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PCM CODEC QUAD MPI 64QFP / PCM Audio Codec 4ADC / 4DAC Ch 64-Pin PQFP Tray
Lowest to $14.3284
Texas Instruments
IC STEREO AUD CODEC LP 40WQFN
Lowest to $7.5051
Cirrus Logic Inc.
IC CODEC STER H-HDPN AMP 36-QFN / PCM Audio Codec 1ADC / 1DAC Ch 36-Pin QFN T/R
Lowest to $14.4445
ams
Lowest to $3.6144
Renesas Electronics America
Ultra Low Power Stereo CODEC
Need more? Email Us
Rohm Semiconductor
IC PCM CODEC 16BIT 32-VQFN
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC PCM/TDM 40QFN / PCM Audio Codec 4ADC / 4DAC Ch Automotive 40-Pin QFN EP T/R
Need more? Email Us
STMicroelectronics
IC CODEC/FILTER SERIAL 16-SOIC / SERIAL INTERFACE CODEC/FILTER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4142 $50.4852
13+ $7.8714 $102.3282
20+ $7.6000 $152.0000
29+ $7.0571 $204.6559
37+ $6.7857 $251.0709
47+ $6.5143 $306.1721
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,228 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess