EN
  • EN
  • DE

AU9386A21-HAS

Part No AU9386A21-HAS
Manufacturer Alcor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALCOR
Win Source Part Number 227322-AU9386A21-HAS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AU9386A21-HAS CAD Model

Description

Product Overview

The AU9386A21-HAS is a distinctive product known for its robust capabilities and integration flexibility. It is designed for high-performance applications that demand reliability and consistency.

Features and Benefits

  • High Reliability: Engineered for consistent performance over long periods.
  • Advanced Design: Offers state-of-the-art technology for enhanced functionality.
  • Energy Conscious: Reduces power usage while maintaining high output.
  • Extensive Application Range: Suitable for various advanced technological uses.

Applications

  • Data Centers
  • Automated Manufacturing
  • Transportation Infrastructure
  • Smart Energy Grids

The AU9386A21-HAS is particularly valuable in data centers and smart energy grids, ensuring dependable performance in highly demanding scenarios.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Vishay
Need more? Email Us
CISCO
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
CISCO
Need more? Email Us
STMicroelectronics
Need more? Email Us
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess