EN
  • EN
  • DE

A1122ELHLX-T

Part No A1122ELHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Manufacturer Allegro MicroSystems, LLC
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23W
Case / Package SOT-23W
Family Name A1122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908831-A1122ELHLX-T
Ultra Librarian 3D Model Ultra Librarian A1122ELHLX-T CAD Model

Description

The A1122ELHLX-T is a digital switch unipolar switch open drain hall effect sensor manufactured by Allegro MicroSystems, LLC. Bold the product name (e.g., BAV99S,135 → A1122ELHLX-T) and manufacturer (e.g., Nexperia USA Inc. → Allegro MicroSystems, LLC).

  • Mounting Style: surface mount
  • Package: SOT-23W
  • Family Name: A1122
  • Category: Sensors
  • Case/Package: SOT-23W
  • Supply and Demand Status: balanced
  • Quantity per Package: 30000
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Application: detecting magnetic fields in automotive and industrial applications

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Texas Instruments
MAGNETIC SWITCH LATCH
Lowest to $0.3928
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3361
Infineon Technologies
Board Mount Hall Effect / Magnetic Sensors MAGNETIC SENSOR IC'S 20
Lowest to $2.3284
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
TT Electronics
MAGNETIC SWITCH LATCH TO92-3
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
ALPS Electric
MAGNETIC SENSOR
Lowest to $2.2978

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess