EN
  • EN
  • DE
  • IT

A1245LUA-I1-T

Part No A1245LUA-I1-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH 3SIP / Digital Switch Latch Open Drain Hall Effect 3-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Package Bulk
Function Latch
Technology Hall Effect
Polarization South Pole
Sensing Range 4mT Trip, -4mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 3V ~ 24V
Current - Supply (Max) 6.9mA
Output Type Open Drain
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 3-SIP
Package / Case 3-SIP Module
Base Product Number A1245
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347456-A1245LUA-I1-T
Ultra Librarian 3D Model Ultra Librarian A1245LUA-I1-T CAD Model

Description

The A1245LUA-I1-T is a solid-state magnetic sensor used for switches.

  • Manufacturer: Allegro MicroSystems
  • Product Name: A1245LUA-I1-T
  • Application: Sensors and Transducers
  • Package: Bulk
  • Standard Package: 4,000
  • Technology: Hall Effect
  • Output Type: Open Drain
  • Function: Latch
  • Test Condition: -40°C ~ 150°C
  • Polarization: South Pole
  • Maximum Current Supply: 6.9mA
  • Sensing Range: 4mT trip and -4mT release
  • Voltage Supply: 3V ~ 24V
  • Mounting Type: Through-Hole
  • Package/Case: 3-SIP
  • Supplier Device Package: 3-SIP
  • Operating Temperature: -40°C ~ 150°C (TA)
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: A1245

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4685
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4581
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8997
Allegro MicroSystems, LLC
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $7.6364
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4818
Infineon Technologies
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Lowest to $0.3807
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess