EN
  • EN
  • DE

A3122LLT

Part No A3122LLT
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT
RoHS Compliant
Win Source Part Number 1180032-A3122LLT
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3122LLT CAD Model

Description

The Allegro MicroSystems A3122LLT is a sensitive, Hall-effect latch designed for high-temperature operation. It's often used in applications requiring robust magnetic sensing, such as brushless DC (BLDC) motor commutation, speed sensing, and position detection. Its latching behavior means that once activated by a magnetic field, it remains activated even after the field is removed, until a reverse polarity field is applied.

Applications

  • Brushless DC (BLDC) Motor Commutation: Providing feedback for electronic commutation in BLDC motors.
  • Speed Sensing: Detecting the speed of rotating components in automotive and industrial applications.
  • Position Detection: Determining the position of moving parts in machinery and equipment.
  • Flow Meters: Sensing the rotation of impellers in flow measurement devices.
  • Proximity Sensing: Detecting the presence of nearby objects using a magnetic field.
  • Door and Lid Interlocks: Providing a safety interlock for doors and lids in appliances and industrial equipment.
  • Automotive Applications: Used in various automotive systems, including anti-lock braking systems (ABS) and electronic power steering (EPS).

Features

  • Hall-Effect Latch: Latches its output state upon detection of a magnetic field.
  • High Sensitivity: Detects weak magnetic fields.
  • High-Temperature Operation: Designed for reliable operation in high-temperature environments.
  • Reverse Battery Protection: Protects against damage from reverse battery connections.
  • Solid-State Reliability: Offers robust and reliable performance with no moving parts.
  • Small Size: Compact package for easy integration into electronic designs.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Accurate Sensing: Provides accurate and reliable magnetic field sensing.
  • Robust Performance: Operates reliably in harsh environments.
  • Long-Term Reliability: Offers long-term reliability and consistent performance.
  • Simplified Design: Simplifies the design of magnetic sensing systems.
  • Cost-Effective: Provides a cost-effective solution for magnetic sensing applications.
  • Safety: Enhances safety in applications requiring interlocks and position detection.
  • Reduced Maintenance: Minimizes the need for maintenance and repairs due to its solid-state design.

Additional Details

The Allegro A3122LLT Hall-effect latch typically requires a pull-up resistor on its output. The output switches between a high and low state depending on the presence and polarity of the magnetic field. The specific operating temperature range, sensitivity thresholds, and supply voltage requirements are detailed in the manufacturer's datasheet and should be carefully considered for each application. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
Fuji Electric
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $13.1342
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 443 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess