EN
  • EN
  • DE

A3197LU

Part No A3197LU
Manufacturer Allegro MicroSystems, LLC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1184618-A3197LU
Categories Custom Parts
Manufacturer Allegro MicroSystems, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3197LU CAD Model

Description

The A3197LU is a sensitive, two-wire, unipolar Hall-effect switch from Allegro MicroSystems. It is specifically designed for applications where a simple, robust, and reliable switch is needed in the presence of a magnetic field. This device is commonly used in automotive and industrial applications.

Applications:

  • Automotive Position Sensing: Can be found in seat position sensors, gear selectors, and door latch mechanisms.
  • Industrial Position Sensing: Used for detecting the position of components in machinery and automated systems.
  • Simple On/Off Switching: Provides a solid-state alternative to mechanical switches in various applications.
  • Flow Rate Sensing: Enables flow measurement by detecting the rotation of a magnetic component within a flow meter.
  • Proximity Detection: Senses the presence or absence of a nearby magnet.

Features:

  • Two-Wire Operation: Simplifies wiring, reducing the number of connections required and lowering system costs.
  • Unipolar Switching: Responds to a single magnetic pole (typically South), making it easy to implement in various applications.
  • High Sensitivity: Triggers with relatively weak magnetic fields.
  • Wide Operating Voltage Range: Designed to operate over a broad voltage range, typically from 4.5 V to 24 V.
  • Reverse Battery Protection: Integrated protection circuitry safeguards the device against reverse voltage conditions.
  • Transient Protection: Includes protection against voltage spikes and surges.
  • Small Package Size: Available in compact packages like SOT23W, enabling easy integration into space-constrained applications.

Benefits:

  • Simplified Wiring: The two-wire interface minimizes wiring complexity and reduces system cost.
  • Reliable Switching: Provides consistent and dependable switching performance over its lifespan.
  • Long Operating Life: Solid-state design ensures a long and reliable operating life, outperforming mechanical switches.
  • Contactless Operation: Eliminates wear and tear associated with mechanical contacts, increasing longevity.
  • Immunity to Environmental Contaminants: Performs reliably in dusty, dirty, or otherwise harsh environments.
  • Easy Integration: Small package size and straightforward interface facilitate integration into diverse electronic systems.

Additional Details:

The A3197LU offers a current output that changes state based on the presence or absence of a magnetic field. The specific switching thresholds and operating characteristics are detailed in the product datasheet. The datasheet provides information on the recommended operating conditions, external components, and application circuits. This device is RoHS compliant and designed for automotive and industrial environments.

You May Also Be Interested in

Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Oupiin
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Sanken
DIODE GEN PURP 600V 500MA AXIAL / Diode Standard 600 V 500mA Through Hole Axial
Lowest to $0.5288
Matsuo
47MF M 6.3V A
Lowest to $0.0658
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 334 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess