EN
  • EN
  • DE

A4956GLPTR-T

Part No A4956GLPTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Interface - Specialized
Description IC MOTOR DRIVER 5.5V-50V 20TSSOP  /  Motor Driver NMOS Parallel 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Allegro MicroSystems
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (2)
Interface Parallel
Technology NMOS
Applications General Purpose
Voltage - Supply 5.5V ~ 50V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number A4956
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1773-1,620-1773-2,620-1773-6
Standard Package 4,000
Win Source Part Number 1181986-A4956GLPTR-T
Ultra Librarian 3D Model Ultra Librarian A4956GLPTR-T CAD Model

Description

The Allegro MicroSystems electronic component with Win Source Part Number 1181986-A4956GLPTR-T is an integrated circuit that is designed for motor drivers and controllers.

  • Supply and Demand Status: limited
  • Technology: NMOS
  • Design: designed for specific applications and has unique specifications that make it suitable for those applications
  • Voltage Supply: 5.5V ~ 50V
  • Package/Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6368 $50.0992
47+ $2.1635 $101.6845
72+ $2.0959 $150.9048
99+ $2.0283 $200.8017
128+ $1.9607 $250.9696
171+ $1.7579 $300.6009
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess