EN
  • EN
  • DE

A8302SETTR-T

Part No A8302SETTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV LNB 2OUT 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, LNB Voltage Regulator IC 2 Output 32-QFN (5x5)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name A8302
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859092-A8302SETTR-T
Ultra Librarian 3D Model Ultra Librarian A8302SETTR-T CAD Model

Description

The Allegro MicroSystems A8302SETTR-T is a series converter and LNB voltage regulator IC with two outputs.

  • Device Type: Series Converter, LNB Voltage Regulator IC
  • Number of Outputs: Two
  • Package: 32-QFN (5x5) with Exposed Pad
  • Applications: Industrial and Automotive Systems
  • Temperature Range: -20°C to 85°C
  • REACH Status: Unaffected
  • Supply and Demand: Limited
  • Package Quantity: 1500
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Manufacturer: Allegro MicroSystems

You May Also Be Interested in

Microchip Technology
IC REG PIC MICROCTRLR 1OUT 8DFN
Lowest to $1.4390
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR VR12 2OUT 48TQFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1955 $51.9550
24+ $4.2630 $102.3120
37+ $4.1297 $152.7989
51+ $3.9965 $203.8215
65+ $3.8633 $251.1145
87+ $3.4637 $301.3419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess