EN
  • EN
  • DE

ACS723LLCTR-20AU-T

Part No ACS723LLCTR-20AU-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Transducers
Description SENSOR CURRENT HALL 20A DC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel package
For Measuring DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 20A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 200mv/A
Frequency DC ~ 80kHz
Linearity ±1%
Accuracy ±3%
Operating Supply Voltage 5V
Response Time 5μs
Maximum Supply Current 14mA
Operating Temperature Range -40°C ~ 150°C
Polarization Unidirectional
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766984-ACS723LLCTR-20AU-T
Popularity Medium
Supply and Demand Status Limited
Family Name ACS723
Introduction Date July 31, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ACS723LLCTR-20AU-T CAD Model

Description

The ACS723LLCTR-20AU-T is a Hall Effect based current sensor from Allegro MicroSystems.

  • Polarization: Unidirectional
  • DC Current: 20A
  • Sensitivity: 200mV/A
  • Linearity: ±1%
  • Supply Voltage: 5V
  • Response Time: 5μs
  • Output: Ratiometric voltage
  • Package: 8-SOIC
  • Operating Temperature: -40°C to 150°C

You May Also Be Interested in

Melexis Technologies NV
PLUG & POWER CURRENT SENSOR IC / Current Sensor Channel Hall Effect, Open Loop Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6530
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 65A 16SOIC / Current Sensor 65A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $6.7695
Honeywell
SENSOR CURRENT HALL 400A AC/DC / Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
LEM USA Inc.
SENSOR CURRENT HALL 32A AC/DC / Current Sensor 32A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
Honeywell
SENSOR CURRENT HALL 500A AC/DC / Current Sensor 500A 1 Channel Hall Effect, Open Loop Bidirectional Module
Need more? Email Us
Texas Instruments
CURRENT SENSOR / Current Sensor ±11.25A 1 Channel Hall Effect Bidirectional 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.3154
Honeywell
CURRENT SENSOR / Current Sensor Channel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 30A DC / Current Sensor 30A 1 Channel Hall Effect, Differential Unidirectional 16-SOIC (0.295", 7.50mm Width)
Lowest to $6.1089
Broadcom Limited
HALL EFFECT IC, T/R+LF / Current Sensor Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5958 $50.3412
34+ $2.9504 $100.3136
53+ $2.8582 $151.4846
73+ $2.7660 $201.9180
94+ $2.6738 $251.3372
126+ $2.3972 $302.0472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,370 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess