EN
  • EN
  • DE

ACS772KCB-150B-PFF-T

Part No ACS772KCB-150B-PFF-T
Manufacturer Allegro MicroSystems, LLC
Catalog Current Sensors
Description SENSOR CURRENT HALL 150A 5-CB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000090-ACS772KCB-150B-PFF-T
Manufacturer Allegro MicroSystems
Category Sensors, Transducers -Current Sensors
Series Automotive, AEC-Q100
Package Bulk
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 5-CB Formed Leads, PFF
Supplier Device Package 5-CB Module
Base Product Number ACS772
Product Status Active
Ultra Librarian 3D Model Ultra Librarian ACS772KCB-150B-PFF-T CAD Model

Description

The ACS772 from Allegro MicroSystems is a current sensor designed for use in automotive applications.

  • AEC-Q100: Yes
  • Packaging: Bulk
  • Operating Temperature: -40°C to 125°C (TA)
  • Mounting Type: Through Hole
  • Package/Case: 5-CB Formed Leads, PFF
  • Supplier Device Package: 5-CB Module
  • Status: Active

You May Also Be Interested in

Shanghai Freesor Sensor Technology Co.,Ltd
It can measure DC, AC, pulse and irregular currents.
Need more? Email Us
LEM
Current Sensors - Industrial
Need more? Email Us
LEM
Board Mount Current Sensors
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
This product is a digital sensor using fluxgate technology for detecting DC current
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
It can be used for measuring AC,DC, pulsed and mixed current.
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
It can measure DC, AC, pulse and irregular currents.
Need more? Email Us
Shanghai Freesor Sensor Technology Co.,Ltd
It can measure DC, AC, pulse and irregular currents.
Need more? Email Us
LEM
Board Mount Current Sensors Current transducer CASR series. For the electronic measurement of current: DC, AC, pulsed..., with galvanic seperation between the primary and the secondary circuit.
Lowest to $14.0467
LEM
Industrial Current Sensors Current Transduceer LF 2010-S. For the electronic measurement of current: DC, AC, pulsed, with galvanic separation between the primary and the secondary circuit.
Lowest to $83.8446

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess