EN
  • EN
  • DE

AMT49502KLPTR-3

Part No AMT49502KLPTR-3
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRVR 2.1A 24TSSOP / Half Bridge Driver DC Motors, Solenoids Power MOSFET 24-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Half Bridge
Applications DC Motors, Solenoids
Interface Analog, PWM, Serial, SPI
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 2.8Ohm LS (Max) , 13.9Ohm HS (Max)
Current - Output / Channel 2.1A
Current - Peak Output 2.1A
Voltage - Supply 5.5V ~ 80V
Voltage - Load 5.5V ~ 80V
Temperature Range - Operating 165°C (TJ)
Features Charge Pump, Status Flag
Fault Protection Current Limiting, Over Current, Over Temperature
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP-EP
Base Product Number AMT49502
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347479-AMT49502KLPTR-3
Ultra Librarian 3D Model Ultra Librarian AMT49502KLPTR-3 CAD Model

Description

The AMT49502KLPTR-3 is a full half-bridge driver with a charge pump and status flag features.

  • Application: DC motors and solenoids
  • Voltage Range: 5.5V to 80V
  • Technology: Power MOSFET
  • Current Output: 2.1A per channel
  • Interface: Analog, PWM, serial, and SPI
  • Standard Package Quantity: 4,000 units
  • Output Configuration: Half-Bridge
  • Mounting Type: Surface Mount
  • Series: Automotive AEC-Q100
  • Category: Integrated circuit for power management and full half-bridge drivers

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC MOTOR DRIVER 7V 16WCSP / Half Bridge (4) Driver General Purpose Power MOSFET 16-WLCSP (1.96x1.96)
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess