EN
  • EN
  • DE

APEK4931MET-01-T-DK

Part No APEK4931MET-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A4931MET / A4931 Motor Controller/Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part A4931
Primary Attributes Motors (BLDC)
Supplied Contents Board(s)
Secondary Attributes Overvoltage, Thermal and Undervoltage Protection
Base Product Number APEK49
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8537.10.9170
Win Source Part Number 1347149-APEK4931MET-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4931MET-01-T-DK CAD Model

Description

The Allegro MicroSystems APEK4931MET-01-T-DK is a development and demonstration board kit used for evaluating power management.

  • Board Type: Motor Controller/Driver
  • Supplied With: Board(s)
  • Primary Attributes: Motors (BLDC)
  • Utilized IC/Part: A4931
  • Secondary Attributes: Overvoltage, Thermal, and Undervoltage Protection
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS Code: 8537.10.9170
  • Package: Bulk
  • Standard Package: 1
  • Base Product Number: APEK49

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess