EN
  • EN
  • DE

APEK4933KJP-01-T-DK

Part No APEK4933KJP-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR A4933KJP / A4933 Half H-Bridge Driver (External FET) Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Allegro MicroSystems
Package Bulk
Type Power Management
Function Half H-Bridge Driver (External FET)
Utilized IC / Part A4933
Primary Attributes 3 Half Bridge Drivers
Supplied Contents Board(s)
Base Product Number APEK49
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347339-APEK4933KJP-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK4933KJP-01-T-DK CAD Model

Description

The A4933 is a half H-bridge driver that is capable of driving external FETs.

  • Type: Power management
  • Application: Development boards, kits, programmers, and evaluation and demonstration boards and kits
  • Supplied: Board(s)
  • Primary Attributes: 3 half bridge drivers
  • Manufacturer: Allegro MicroSystems
  • Package: Bulk
  • Standard Package: 1
  • ECCN: EAR99
  • REACH: Unaffected
  • Win Source Part Number: 1347339-APEK4933KJP-01-T-DK

You May Also Be Interested in

Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess