EN
  • EN
  • DE

APEK8672EEG-01-T-DK

Part No APEK8672EEG-01-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR A8672EEG / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Allegro MicroSystems
Package Bulk
Product Status Obsolete
Main Purpose DC/DC, Step Down with LDO
Outputs and Type 2, Non-Isolated
Current - Output 8A, 30mA
Voltage - Input 3V ~ 16V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part A8672
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1347342-APEK8672EEG-01-T-DK
Ultra Librarian 3D Model Ultra Librarian APEK8672EEG-01-T-DK CAD Model

Description

The 1347342-APEK8672EEG-01-T-DK is a DC/DC and AC/DC (Off-Line) SMPS evaluation board.

  • Board Type: Fully populated board
  • Topology: Buck regulator
  • Application: Step-down with LDO
  • IC/Part: A8672
  • Outputs: Two non-isolated outputs
  • Current Output: Up to 8A and 30mA
  • Voltage Input Range: 3V to 16V
  • Package: Bulk
  • Standard Package: 1 board
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Product: Obsolete

You May Also Be Interested in

Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4533AYH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess