EN
  • EN
  • DE

QMV362AH5

Part No QMV362AH5
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 286014-QMV362AH5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QMV362AH5 CAD Model

Description

The QMV362AH5, manufactured by Allegro MicroSystems, LLC, is a highly integrated automotive-grade linear Hall-effect sensor IC designed for demanding applications requiring precise and reliable position sensing. This device leverages Allegro’s advanced BiCMOS process and incorporates sophisticated digital signal processing to deliver exceptional performance and accuracy over a wide temperature range. It is designed to meet the stringent requirements of automotive safety and reliability standards.

Applications

  • Automotive Throttle Position Sensing: Used in electronic throttle control systems to accurately determine the position of the throttle plate.
  • Pedal Position Sensing: Employed in accelerator and brake pedal position sensors for precise input to the vehicle's control systems.
  • Valve Position Sensing: Utilized in various valve control systems, such as those found in HVAC and engine management applications.
  • Non-Contact Current Sensing: Can be configured for non-contact current sensing in conjunction with a ferromagnetic core.
  • Rotary Position Sensing: Suitable for rotary position sensing in various automotive and industrial applications, such as steering angle sensors.

Features

  • High Accuracy and Linearity: Provides precise and linear output over a wide magnetic field range.
  • Automotive Grade: Qualified for automotive applications and meets stringent quality and reliability standards.
  • Temperature Compensation: Integrated temperature compensation circuitry ensures stable performance over a wide operating temperature range.
  • Reverse Battery Protection: Protects the device from damage due to reverse battery conditions.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage to the device and surrounding circuitry.
  • Digital Signal Processing: Incorporates advanced digital signal processing techniques to enhance accuracy and reduce noise.
  • Low Noise: Provides a clean output signal with minimal noise for improved signal integrity.
  • Programmable: Some configurations may offer programmable parameters for customized performance.

Benefits

  • Improved System Performance: Enables more precise and reliable control of automotive systems.
  • Enhanced Safety: Contributes to improved vehicle safety through accurate sensor data.
  • Reduced System Cost: Integrated design reduces the number of external components required.
  • Increased Reliability: Robust design and automotive-grade qualification ensure long-term reliability.
  • Simplified Design: Easy to integrate into existing systems with minimal design effort.
  • Precise Control: Enables precise control of various automotive functions.

The QMV362AH5 Hall-effect sensor is typically supplied in a compact and robust package suitable for automotive environments. It requires a stable power supply voltage, and the output signal is generally an analog voltage proportional to the applied magnetic field. The device's performance is optimized for use with permanent magnets and can be easily calibrated for specific application requirements. Its robustness and reliability make it an excellent choice for safety-critical automotive applications.

You May Also Be Interested in

AMCC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Qualcomm
Lowest to $2.4357

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess