EN
  • EN
  • DE

STRS6708

Part No STRS6708
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description OFF-LINE SWITCHING REGULATORS - WITH BIPOLAR SWITCHING TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1261992-STRS6708
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRS6708 CAD Model

Description

The STRS6708 is a quasi-resonant flyback converter IC manufactured by Allegro MicroSystems, LLC. This power IC is designed for use in AC/DC power supplies, providing efficient and reliable power conversion. It is commonly used in applications requiring low standby power and high efficiency.

Applications:

  • AC/DC Power Supplies: Used in power adapters for laptops, mobile phones, and other electronic devices.
  • Auxiliary Power Supplies: Employed in auxiliary power supplies for home appliances and industrial equipment.
  • Standby Power Supplies: Integrated into standby power supplies to minimize power consumption in idle mode.
  • LED Lighting: Utilized in LED lighting power supplies for efficient and stable operation.
  • Consumer Electronics: Found in various consumer electronic devices requiring AC/DC power conversion.

Features:

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency.
  • Low Standby Power: Minimizes power consumption in standby mode.
  • Integrated MOSFET: Includes an integrated power MOSFET for simplified design.
  • Overvoltage Protection: Protects the circuit from overvoltage conditions.
  • Overcurrent Protection: Provides protection against overcurrent conditions.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Low Standby Power Consumption: Minimizes energy waste in idle mode.
  • Simplified Design: Integrated components reduce the need for external components.
  • Enhanced Protection: Overvoltage and overcurrent protection enhance reliability.
  • Compact Size: Small form factor for integration into compact power supplies.

Additional Details:

The STRS6708 features a built-in start-up circuit and a soft-start function to minimize stress on components during start-up. It operates in quasi-resonant mode to reduce switching losses and improve efficiency. The integrated MOSFET simplifies the design process and reduces the number of external components required. It is commonly used in AC/DC power supplies for various electronic devices. The STRS6708 includes overvoltage protection (OVP) and overcurrent protection (OCP) to protect the circuit from damage in fault conditions. The low standby power consumption ensures compliance with energy efficiency standards. The small form factor allows for integration into compact power supplies. The STRS6708 is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. The quasi-resonant operation reduces electromagnetic interference (EMI), minimizing noise and improving overall system performance. The device is a reliable and efficient choice for applications requiring AC/DC power conversion with low standby power and high efficiency. The integrated protection features and simplified design make it a popular choice for power supply designers.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess