EN
  • EN
  • DE

UCN5881EP

Part No UCN5881EP
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description BiMOS II DUAL 8-BIT LATCHED DRIVER WITH READ BACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276676-UCN5881EP
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCN5881EP CAD Model

Description

The UCN5881EP is an 8-channel source driver with low output saturation voltage, manufactured by Allegro MicroSystems, LLC. It is designed to drive LEDs or other loads requiring a constant current source.

Applications:

  • LED display panels.
  • LED lighting.
  • Relay drivers.
  • Stepper motor drivers (unipolar).
  • Logic buffers.

Features:

  • 8-channel source driver.
  • Low output saturation voltage.
  • Constant current output.
  • Serial data input.
  • Enable control.
  • Thermal shutdown protection.
  • DIP or SOIC package.

Benefits:

  • Precise current control: Provides uniform brightness and reduces variations in LED arrays.
  • High efficiency: Low saturation voltage minimizes power dissipation.
  • Simplified control: Serial data input simplifies interface to microcontrollers.
  • Robust protection: Thermal shutdown protection prevents damage to the device.
  • Versatile applications: Suitable for a wide range of driving applications.

Additional Details:

The UCN5881EP typically operates from a supply voltage of 5V. The output current per channel is programmable via external resistors. The serial data input allows for easy control of the individual channels. The device includes a thermal shutdown feature to protect against overheating. The low output saturation voltage reduces power dissipation and improves efficiency. The UCN5881EP is commonly used in applications that require precise control of LED current, such as LED display panels and LED lighting. The data is clocked in serially and latched to the outputs on the rising edge of a latch enable signal. Proper decoupling capacitors are recommended near the power supply pins. Detailed specifications, including the range of programmable output current, timing characteristics, and thermal resistance can be found in the official Allegro MicroSystems datasheet for the UCN5881EP.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess