EN
  • EN
  • DE

UGN3020

Part No UGN3020
Manufacturer Allegro MicroSystems, LLC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 387439-UGN3020
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UGN3020 CAD Model

Description

The UGN3020 from Allegro MicroSystems is a Hall-effect switch designed for proximity sensing and other magnetic actuation applications. This unipolar Hall-effect switch integrates Hall sensing with advanced temperature compensation to minimize the effects of process and temperature variations on the operate and release points. It features a single Hall element that detects magnetic fields perpendicular to the face of the package.

Applications

  • Brushless DC motor commutation
  • Revolution counting
  • Speed sensing
  • Proximity detection
  • Contactless switching

Features

  • Solid-state reliability
  • Low switchpoint drift over temperature
  • High magnetic sensitivity
  • Reverse battery protection
  • Operation from unregulated supply
  • Small size

Benefits

  • Improved system reliability due to solid-state switching.
  • Stable performance across a wide temperature range.
  • Easy integration into various applications due to high sensitivity.
  • Protection against damage from incorrect power supply connections.
  • Flexibility in power supply design.
  • Space-saving design for compact applications.

Additional Details

The UGN3020 is a unipolar switch, meaning it requires only one magnetic pole (south) to operate. The switch turns on when a sufficiently strong magnetic field is present and turns off when the field is removed. It operates from an unregulated supply, typically between 4.5V and 24V, and provides a digital output. The output switches low when the magnetic field is present and high when the field is absent. It is available in various package styles to suit different mounting requirements.

This device offers a cost-effective and reliable solution for a variety of sensing applications where a simple on/off switching action is required in response to a magnetic field. Its robust design and wide operating voltage make it suitable for use in harsh environments.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess