EN
  • EN
  • DE

BAS316,115

Part No BAS316,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 250MA SOD323 / Diode Switching 100V 0.25A Automotive 2-Pin SOD-323 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) 250mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.25V @ 150mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD
Package SC-76, SOD-323
Manufacturer Package SOD-323
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 769680-BAS316,115
Popularity Medium
Supply and Demand Status Limited
Family Name BAS316
Introduction Date August 31, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BAS316,115 CAD Model

Description

BAS316,115 from Nexperia USA Inc. is a single rectifier diode commonly considered for general-purpose signal routing, switching, protection, and fast-response circuit tasks in compact electronic designs. Engineers often evaluate parts in this category for use in consumer electronics, industrial controls, communications hardware, and embedded systems where small-signal diode behavior and board-space efficiency matter. As a Nexperia device, this part may appeal to buyers seeking a broadly recognized semiconductor source for ongoing maintenance builds, prototype work, and cost-sensitive production. The current lifecycle status for BAS316,115 is information not available, so design teams should confirm availability and long-term support directly with the manufacturer or authorized distribution channels before locking it into new programs. RoHS compliance information is also not available in the provided data. For compliance-driven applications, engineers and procurement teams should verify the latest RoHS and material declaration details through the official datasheet, manufacturer documentation, or distributor compliance records.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3,790+ $0.0132 $50.0280
8,065+ $0.0124 $100.0060
12,500+ $0.0120 $150.0000
17,860+ $0.0112 $200.0320
23,365+ $0.0107 $250.0055
29,130+ $0.0103 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898,290 pieces
MOQ: 3790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess