EN
  • EN
  • DE

ULQ2004L

Part No ULQ2004L
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description HIGH-VOLTAGE, HIGH-CURRENT DARLINGTON ARRAYS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1277124-ULQ2004L
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULQ2004L CAD Model

Description

The ULQ2004L is a Darlington transistor array from Allegro MicroSystems. It is designed to interface between low-level logic circuitry and higher-current or higher-voltage loads. It contains seven high-voltage, high-current Darlington transistor pairs.

Applications:

  • Relay Drivers: Used to drive relays from logic circuits.
  • Solenoid Drivers: Controls solenoids in various applications.
  • Lamp Drivers: Drives lamps from low-level logic signals.
  • Stepper Motor Drivers: Controls stepper motors in industrial and consumer applications.
  • Logic Buffers: Used as a buffer to increase the driving capability of logic signals.

Features:

  • Seven Darlington Transistor Pairs: Provides multiple channels for driving loads.
  • High Voltage Outputs: Can handle output voltages up to 50V.
  • High Current Outputs: Each channel can sink up to 500mA.
  • Internal Suppression Diodes: Protects the driver from inductive kickback.
  • Low Input Current: Compatible with TTL and CMOS logic levels.
  • DIP-16 Package: Standard through-hole package for easy integration.

Benefits:

  • Simplified Interfacing: Simplifies the interface between logic circuits and high-power loads.
  • Reduced Component Count: Integrates multiple driver circuits into a single package.
  • Protected Outputs: Internal diodes protect the driver from voltage spikes.
  • Versatile Application: Suitable for driving a wide range of loads.

Additional Details: The ULQ2004L has a maximum output voltage rating of 50V and a continuous collector current rating of 500mA per channel. The input voltage is typically between 3V and 5V, making it compatible with most TTL and CMOS logic levels. The internal suppression diodes protect the driver from inductive kickback, which is common when driving inductive loads such as relays and solenoids. The device is available in a standard DIP-16 package, making it easy to use in through-hole circuit boards. The ULQ2004L is a reliable and cost-effective solution for driving a variety of high-power loads from low-level logic signals.

The Darlington transistor configuration provides high current gain, allowing the ULQ2004L to drive significant loads with minimal input current. The integrated suppression diodes and high voltage/current capabilities make it a robust and versatile choice for many applications. The device is commonly used in industrial control systems, automotive electronics, and consumer electronics.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6952 $59.0920
205+ $0.5705 $116.9525
315+ $0.5527 $174.1005
435+ $0.5348 $232.6380
560+ $0.5170 $289.5200
750+ $0.4635 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess